SNV - SN EN 14257
Adhesives - Wood adhesives - Determination of tensile strength of lap joints at elevated temperature (WATT ´91)
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 April 2020 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Adhesives): | 83.180 |
scope:
This document specifies a method for testing the strength of wood adhesives at 80 °C. NOTE The procedure described is based on a test developed in Germany known originally as the WATT ´91 test. It uses the test piece described in EN 205.
Document History
SN EN 14257
April 1, 2020
Adhesives - Wood adhesives - Determination of tensile strength of lap joints at elevated temperature (WATT ´91)
This document specifies a method for testing the strength of wood adhesives at 80 °C. NOTE The procedure described is based on a test developed in Germany known originally as the WATT ´91 test. It...
August 1, 2006
Adhesives – Wood adhesives – Determination of tensile strength of lap joints at elevated temperature (WATT ’91)
A description is not available for this item.