UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN 50306-2

Railway applications - Railway rolling stock cables having special fire performance - Thin wall - Part 2: Single core cables

active, Most Current
Organization: SNV
Publication Date: 1 March 2020
Status: active
Page Count: 19
ICS Code (Other graphical symbols): 01.080.99
scope:

This document specifies requirements for, and constructions and dimensions of, single core cables, rated voltage U0 / U = 300 /300 V, of the following type:

Unscreened (0,5 mm2 to 2,5 mm2 single core)

These cables are rated for occasional thermal stresses causing ageing equivalent to continuous operational life at a temperature of 105 °C. For standard cables, this is determined by the acceptance test defined in EN 50305, using accelerated long-term (5 000 h) thermal ageing indicating a 125 °C/20 000 h temperature index. If the customer were to require lifetime predictions, this would be demonstrated based on the temperature index of the product as supplied by the manufacturer. The maximum temperature for short circuit conditions is 160 °C based on duration of 5 s.

Under fire conditions the cables exhibit special performance characteristics in respect of maximum permissible flame propagation (flame spread) and maximum permissible emission of smoke and toxic gases. These requirements are specified to permit the cables to satisfy Hazard Level 3 of EN 45545-1 and EN 45545-2.

EN 50306-2:2020 is expected to be used in conjunction with EN 50306-1:2020, General requirements.

Document History

SN EN 50306-2
March 1, 2020
Railway applications - Railway rolling stock cables having special fire performance - Thin wall - Part 2: Single core cables
This document specifies requirements for, and constructions and dimensions of, single core cables, rated voltage U0 / U = 300 /300 V, of the following type: Unscreened (0,5 mm2 to 2,5 mm2 single...

References

Advertisement