SNV - SN EN ISO 13715
Technical product documentation - Edges of undefined shape - Indication and dimensioning
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 June 2020 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Generalities. Terminology. Standardization. Documentation (Vocabularies)): | 01.040.01 |
| ICS Code (Mechanical engineering drawings): | 01.100.20 |
scope:
ISO 13715:2017 specifies rules for the indication and dimensioning of undefined edges in technical product and dimensions. The proportions and dimensions of the graphical symbols to be used are also specified. In cases where the geometrically defined shape of an edge (for example, 1 × 45°) is required, the general dimensioning principles given in ISO 129-1 apply.
Document History
SN EN ISO 13715
June 1, 2020
Technical product documentation - Edges of undefined shape - Indication and dimensioning
ISO 13715:2017 specifies rules for the indication and dimensioning of undefined edges in technical product and dimensions. The proportions and dimensions of the graphical symbols to be used are also...