SNV - SN EN 4539-2
Aerospace series - Bearing, spherical, plain, in corrosion resisting steel with self-lubricating liner - Elevated load under low oscillations - Wide series - Dimensions and loads - Part 2: Inch series
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 June 2020 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
This European standard specifies the characteristics of spherical plain bearing in corrosion resistant steel, with self-lubricating liner, wide series, elevated load under low oscillations applications. They shall be used in the temperature range -55 °C to 163 °C.
Document History
SN EN 4539-2
June 1, 2020
Aerospace series - Bearing, spherical, plain, in corrosion resisting steel with self-lubricating liner - Elevated load under low oscillations - Wide series - Dimensions and loads - Part 2: Inch series
This European standard specifies the characteristics of spherical plain bearing in corrosion resistant steel, with self-lubricating liner, wide series, elevated load under low oscillations...