UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN ISO 9090

Gas tightness of equipment for gas welding and allied processes

active, Most Current
Organization: SNV
Publication Date: 1 June 2020
Status: active
Page Count: 16
ICS Code (Welding equipment): 25.160.30
scope:

This document specifies the maximum external gas leakage rates which are acceptable for equipment used for welding, cutting and allied processes and provides the procedures of measurement. It applies to individual components which are used in the gas supply to a blowpipe from the connecting point of the hose (outlet of the cylinder valve or connecting point to a gas supply plant). It does not apply to gas supply plant. NOTE Specific requirements on the test method and conditions/procedure for measurement of the maximum external leakages can be given in individual standards, e.g. ISO 9012 for air-aspirated hand blowpipes. Concerning the method and the conditions to be applied, the individual standard takes precedence over this document. The maximum external leakages according to this document apply.

Document History

SN EN ISO 9090
June 1, 2020
Gas tightness of equipment for gas welding and allied processes
This document specifies the maximum external gas leakage rates which are acceptable for equipment used for welding, cutting and allied processes and provides the procedures of measurement. It applies...

References

Advertisement