CENELEC - EN IEC 61753-071-02
Fibre optic interconnecting devices and passive components - Performance standard - Part 071-02: Non-connectorized single-mode fibre optic 1 × 2 and 2 × 2 spatial switches for category C - Controlled environments
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 October 2020 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which non-connectorized single-mode fibre optic 1 × 2 and 2 × 2 spatial switches need to satisfy in order to be categorized as meeting the requirements of category C - controlled environments, as defined in Annex A of IEC 61753-1:2018.
Document History
EN IEC 61753-071-02
October 1, 2020
Fibre optic interconnecting devices and passive components - Performance standard - Part 071-02: Non-connectorized single-mode fibre optic 1 × 2 and 2 × 2 spatial switches for category C - Controlled environments
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which non-connectorized single-mode fibre optic 1 × 2 and 2 × 2 spatial switches need to satisfy...
July 1, 2014
Fibre optic interconnecting devices and passive components - Performance standard - Part 071-2: Non-connectorized singlemode fibre optic 1 × 2 and 2 × 2 spatial switches for category C - Controlled environments
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which non-connectorized single-mode fibre optic 1 × 2 and 2 × 2 spatial switches need to satisfy...