ASD-STAN PREN 2713-012
Aerospace series — Cables, electrical, single and multicore for general purpose — Operating temperatures between –55 °C and 200 °C — Part 012: MNA (1 core), MNB (pair), MNC (3 cores), MND (4 cores), cables family — Silver-plated copper screened (spiral) and jacketed, UV laser printable — Product standard
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 1 October 2020 |
| Status: | active |
| Page Count: | 10 |
scope:
This document specifies the characteristics of UV laser printable, single and multicore silver-plated copper screened (spiral) and jacketed electrical cables for use in the on-board electrical systems of aircraft, at operating temperatures between −55 °C and 200 °C.
It is also possible to mark these cables by qualified compatible marking. These markings are in accordance with EN 3838.
Document History
ASD-STAN PREN 2713-012
October 1, 2020
Aerospace series — Cables, electrical, single and multicore for general purpose — Operating temperatures between –55 °C and 200 °C — Part 012: MNA (1 core), MNB (pair), MNC (3 cores), MND (4 cores), cables family — Silver-plated copper screened (spiral) and jacketed, UV laser printable — Product standard
This document specifies the characteristics of UV laser printable, single and multicore silver-plated copper screened (spiral) and jacketed electrical cables for use in the on-board electrical...