SNV - SN EN ISO 13164-4
Water quality - Radon-222 - Part 4: Test method using two-phase liquid scintillation counting
| Organization: | SNV |
| Publication Date: | 1 August 2020 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Examination of physical properties of water): | 13.060.60 |
| ICS Code (Radiation protection): | 13.280 |
| ICS Code (Radiation measurements): | 17.240 |
scope:
ISO 13164-4:2015 describes a test method for the determination of radon-222 (222Rn) activity concentration in non-saline waters by extraction and liquid scintillation counting. The radon-222 activity concentrations, which can be measured by this test method utilizing currently available instruments, are at least above 0,5 Bq l-1 for a 10 ml test sample and a measuring time of 1 h. This test method can be used successfully with drinking water samples and it is the responsibility of the laboratory to ensure the validity of this test method for water samples of untested matrices. Annex A gives indication on the necessary counting conditions to meet the required detection limits for drinking water monitoring.
Document History