SNV - SN EN ISO 7526
Ferronickels - Determination of sulfur content - Infrared absorption method after induction furnace combustion
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 August 2020 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Nickel, chromium and their alloys): | 77.120.40 |
| ICS Code (Ferroalloys): | 77.100 |
scope:
This document specifies an infrared absorption method after combustion in an induction furnace for the determination of the sulfur content in ferronickels in the range of 0,002 % to 0,12 %.
The method is applicable to normal production operations. It uses commercially available equipment, which is calibrated using steel and/or ferronickel certified reference materials (CRMs).
Document History
SN EN ISO 7526
August 1, 2020
Ferronickels - Determination of sulfur content - Infrared absorption method after induction furnace combustion
This document specifies an infrared absorption method after combustion in an induction furnace for the determination of the sulfur content in ferronickels in the range of 0,002 % to 0,12 %.
The...