SNV - SN EN ISO 13165-3
Water quality ‐ Radium‐226 ‐ Part 3: Test method using coprecipitation and gamma‐spectrometry
| Organization: | SNV |
| Publication Date: | 1 August 2020 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Examination of physical properties of water): | 13.060.60 |
| ICS Code (Radiation measurements): | 17.240 |
scope:
ISO 13165-3:2016 specifies the determination of radium-226 (226Ra) activity concentration in all types of water by coprecipitation followed by gamma-spectrometry (see ISO 18589-3). The method described is suitable for determination of soluble 226Ra activity concentrations greater than 0,02 Bq l-1 using a sample volume of 1 l to 100 l of any water type. For water samples smaller than a volume of 1 l, direct gamma-spectrometry can be performed following ISO 10703 with a higher detection limit. NOTE This test method also allows other isotopes of radium, 223Ra, 224Ra, and 228Ra, to be determined.
Document History