ASHRAE STD 221
Test Method to Field-Measure and Score the Cooling and Heating Performance of an Installed Unitary HVAC System
| Organization: | ASHRAE |
| Publication Date: | 26 June 2020 |
| Status: | active |
| Page Count: | 56 |
scope:
This standard
a. defines performance scoring methods for cooling and heating system delivered capacity and cooling system efficiency;
b. establishes uniform methods of measurements and testing procedures for airflow, temperature, enthalpy, and power;
c. specifies test instruments, specifications, and calibration requirements for performing such measurements and tests;
d. specifies data required and calculations to be used; and
e. applies to single-zone unitary split and packaged direct expansion (DX) cooling, air-source heat pump, and combustion furnace HVAC systems of any capacity and with forced-air distribution systems.
PURPOSE
The purpose of this standard is to prescribe a field evaluation and test method to measure and score the performance, in terms of delivered cooling or heating capacity or cooling efficiency, of an installed unitary HVAC system.
Document History