ETSI - TS 118 119
oneM2M Abstract Test Suite and Implementation eXtra Information for Test
| Organization: | ETSI |
| Publication Date: | 1 November 2020 |
| Status: | active |
| Page Count: | 27 |
scope:
The present document contains the Abstract Test Suite (ATS) for oneM2M as defined in ETSI TS 118 101 [1] and ETSI TS 118 104 [2] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [5].
The objective of the present document is to provide a basis for conformance tests for oneM2M products giving a high probability of inter-operability between different manufacturers' equipment.
The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [3] and ISO/IEC 9646-2 [4]) as well as ETSI TS 118 115 [i.2] are used as a basis for the test methodology.
Document History