SNV - SN EN ISO 7369
Pipework ‐ Metal hoses and hose assemblies ‐ Vocabulary
| Organization: | SNV |
| Publication Date: | 1 October 2020 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Fluid systems and components for general use (Vocabularies)): | 01.040.23 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
The vocabulary in ISO 7369:2004 is out of date and that this standard needs to be revised to update the definitions in accordance to EN ISO 10380, EN 14585 and the PED (Pressure Equipment Directive). Revision of EN ISO 7369:2004 under VA/CEN lead with Eric Winterbert as project leader is accepted by ISO/TC 5/SC 11 (Resolution 1/2016). The exact scope of the revision will be clarified by the project group before launching the NWIP ballot.
Document History