This specification covers cold-rolled carbon steel strip in cut lengths or coils, furnished to closer tolerances than coldrolled carbon steel sheet, with specific temper, with specific edge or...
This specification covers carbon steel, alloy steel, and martensitic stainless steel castings that are to be subjected to higher mechanical stresses than those covered in Specification A27/A27M....
This specification covers nominal (average) wall steel pipe piles of cylindrical shape and applies to pipe piles in which the steel cylinder acts as a permanent load-carrying member, or as a shell to...
This specification2 covers carbon steel shapes, plates, and bars of structural quality for use in riveted, bolted, or welded construction of bridges and buildings, and for general structural...
This specification2 covers seamless and welded black and hot-dipped galvanized steel pipe in NPS 1⁄8 to NPS 26 [DN 6 to DN 650] (Note 1), inclusive, with nominal wall thickness (Note 2) as given in...