NEN-EN 1993-1-6/NB
National Annex to NEN-EN 1993-1-6 Eurocode 3: Design of steel structures - Part 1-6: General - Strength and Stability of Shell Structures (includes C1:2009 and A1:2017)
| Organization: | NEN |
| Publication Date: | 1 December 2020 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Technical aspects): | 91.010.30 |
| ICS Code (Steel structures): | 91.080.13 |
scope:
This National Annex specifies the options in NEN-EN 1993-1-6:2007 including C1:2009 and A1:2011 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes complementary text which is non-conflicting with the standard itself.
NOTE This complementary text may be of normative nature, but also of informative nature (e.g. notes).
Also decisions on the application (normative or informative) in the Netherlands of the informative Annex(es) to the standard itself are specified in the National Annex.
The National Annex shall be applied in conjunction with NEN-EN 1993-1-6:2007 including C1:2009 and A1:2011.
Document History