NEN-EN-ISO 15156-3
Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 3: Cracking-resistant CRAs (corrosion-resistant alloys) and other alloys
| Organization: | NEN |
| Publication Date: | 1 December 2020 |
| Status: | active |
| Page Count: | 86 |
| ICS Code (Equipment for petroleum and natural gas industries in general): | 75.180.01 |
scope:
This document gives requirements and recommendations for the selection and qualification of CRAs (corrosion-resistant
This document addresses the resistance of these materials to damage that can be caused by sulfide stress cracking (SSC), stress corrosion cracking (SCC), and galvanically induced hydrogen stress cracking (GHSC).
This document is concerned only with cracking. Loss of material by general (mass loss) or localized corrosion is not addressed.
Table 1 provides a non-exhaustive list of equipment to which this document is applicable, including exclusions.
This document applies to the qualification and selection of materials for equipment designed and constructed using load controlled design methods. For design utilizing strain-based design methods, see ISO 15156-1:2020, Clause 5.
This document is not necessarily suitable for application to equipment used in refining or downstream processes and equipment.
Document History