SNZ AS/NZS 62386.102
Digital addressable lighting interface Part 102: General requirements – Control gear
active, Most Current
Buy Now
| Organization: | SNZ |
| Publication Date: | 20 November 2020 |
| Status: | active |
| Page Count: | 84 |
scope:
This Part of IEC 62386 is applicable to control gear in a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347 (all parts), with the addition of DC supplies.
NOTE Tests in this standard are type tests. Requirements for testing individual control gear during production are not included.
Document History
SNZ AS/NZS 62386.102
November 20, 2020
Digital addressable lighting interface Part 102: General requirements – Control gear
This Part of IEC 62386 is applicable to control gear in a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347 (all parts),...