SNZ AS/NZS 62386.302
Digital addressable lighting interface Part 302: Particular requirements – Input devices – Absolute input device
| Organization: | SNZ |
| Publication Date: | 20 November 2020 |
| Status: | active |
| Page Count: | 28 |
scope:
This part of IEC 62386 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347, with the addition of DC supplies.
This document is only applicable to IEC 62386-103:2014 and IEC 62386103: 2014/AMD1:- input devices that make the lighting control system sensitive to absolute input devices such as switches or sliders. An absolute input device always has a deterministic state, such as a position between start and end point.
NOTE Requirements for testing individual products during production are not included.
Document History