SNZ AS/NZS 62386.303
Digital addressable lighting interface Part 303: Particular requirements – Input devices – Occupancy sensor
| Organization: | SNZ |
| Publication Date: | 20 November 2020 |
| Status: | active |
| Page Count: | 30 |
scope:
This part of IEC 62386 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347, with the addition of DC supplies.
This document is only applicable to IEC 62386-103:2014 and IEC 62386103: 2014/AMD1:- input devices that deliver occupancy information to the lighting control system through movement or presence sensing.
NOTE Requirements for testing individual products during production are not included.
Document History