FORD WSK-M11P50-A
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, BUMPER INSERT ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 12 October 2020 |
| Status: | active |
| Page Count: | 5 |
scope:
This specification defines performance requirements of adhesive foam tapes used for exterior automotive applications. The tapes have two sides with two side pressure sensitive adhesive and are protected by either release paper or polymer liner.
The tapes may be used in combination with a suitable primer which would specified separately on the Engineering drawing.
Document History
FORD WSK-M11P50-A
October 12, 2020
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, BUMPER INSERT ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines performance requirements of adhesive foam tapes used for exterior automotive applications. The tapes have two sides with two side pressure sensitive adhesive and are...
March 2, 1992
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE, TWO SIDED, EXTERIOR, BUMPER INSERT ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE This specification defines performance requirements of adhesive foam tapes used for exterior automotive applications. The tapes have two sides with two side pressure sensitive adhesive and...