NEN-EN-ISO 22557
Paints and varnishes - Scratch test using a spring-loaded pen
| Organization: | NEN |
| Publication Date: | 1 December 2020 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This document specifies a method for determining the resistance of a coating to scratches introduced by a usually hand-held loaded stylus.
The test can be carried out using a point stylus (method A) or using a disc stylus (method B).
Both methods are generally applicable and can be used in the field as well as on curved surfaces. Method A can also be applied on small test specimens (minimum dimensions 30 mm × 50 mm).
The test can be carried out as a "pass/fail" test (test requirement I) or as a classification test (test requirement II).
Document History