UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-ISO 22557

Paints and varnishes - Scratch test using a spring-loaded pen

active, Most Current
Organization: NEN
Publication Date: 1 September 2019
Status: active
Page Count: 24
ICS Code (Paints and varnishes): 87.040
scope:

This document specifies a method for determining the resistance of a coating to scratches introduced by a usually hand-held loaded stylus.

The test can be carried out using a point stylus (method A) or using a disc stylus (method B).

Both methods are generally applicable and can be used in the field as well as on curved surfaces. Method A can also be applied on small test specimens (minimum dimensions 30 mm × 50 mm).

The test can be carried out as a "pass/fail" test (test requirement I) or as a classification test (test requirement II).

Document History

NEN-ISO 22557
September 1, 2019
Paints and varnishes - Scratch test using a spring-loaded pen
This document specifies a method for determining the resistance of a coating to scratches introduced by a usually hand-held loaded stylus. The test can be carried out using a point stylus (method A)...

References

Advertisement