SNV - SN EN ISO 179-2
Plastics - Determination of Charpy impact properties - Part 2: Instrumented impact test
| Organization: | SNV |
| Publication Date: | 1 November 2020 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
1.1 This document specifies a method for determining Charpy impact properties of plastics from force-deflection diagrams. Different types of rod-shaped test specimens and test configurations, as well as test parameters depending on the type of material, the type of test specimen and the type of notch, are defined in ISO 179-1. Dynamic effects such as load-cell/striker resonance, test specimen resonance and initial-contact/iner
Document History