UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN ISO 294-3

Plastics - Injection moulding of test specimens of thermoplastic materials - Part 3: Small plates

active, Most Current
Organization: SNV
Publication Date: 1 December 2020
Status: active
Page Count: 18
ICS Code (Thermoplastic materials): 83.080.20
scope:

This document specifies two two-cavity moulds, the type D11 and D12 ISO moulds, for the injection moulding of small plates measuring 60 mm × 60 mm with a preferred thickness of 1 mm (type D11) or 2 mm (type D12), which can be used for a variety of tests. The moulds can additionally be fitted with inserts for studying the effects of weld lines on the mechanical properties (see Annex A).

Document History

SN EN ISO 294-3
December 1, 2020
Plastics - Injection moulding of test specimens of thermoplastic materials - Part 3: Small plates
This document specifies two two-cavity moulds, the type D11 and D12 ISO moulds, for the injection moulding of small plates measuring 60 mm × 60 mm with a preferred thickness of 1 mm (type D11) or 2...

References

Advertisement