SNV - SN EN ISO 4947
Steel and cast iron - Determination of vanadium content - Potentiometric titration method
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 December 2020 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Ferrous metals in general): | 77.080.01 |
scope:
This document specifies a potentiometric titration method for the determination of vanadium in steel and cast iron. The method is applicable to vanadium contents between 0,04 % (mass fraction) and 2 % (mass fraction).
Document History
SN EN ISO 4947
December 1, 2020
Steel and cast iron - Determination of vanadium content - Potentiometric titration method
This document specifies a potentiometric titration method for the determination of vanadium in steel and cast iron. The method is applicable to vanadium contents between 0,04 % (mass fraction) and 2...