UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA ISO/IEC 18000-7

Information technology — Radio frequency identification for item management — Part 7: Parameters for active air interface communications at 433 MHz

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2015
Status: active
Page Count: 220
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 18000 defines the air interface for radio frequency identification (RFID) devices operating as an active RF tag in the 433 MHz band used in item management applications. It provides a common technical specification for RFID devices that can be used by ISO technical committees developing RFID application standards. This part of ISO/IEC 18000 is intended to allow for compatibility and to encourage inter-operability of products for the growing RFID market in the international marketplace. This part of ISO/IEC 18000 defines the forward and return link parameters for technical attributes including, but not limited to, operating frequency, operating channel accuracy, occupied channel bandwidth, maximum power, spurious emissions, modulation, duty cycle, data coding, bit rate, bit rate accuracy, bit transmission order, and, where appropriate, operating channels, frequency hop rate, hop sequence, spreading sequence, and chip rate. This part of ISO/IEC 18000 further defines the communications protocol used in the air interface.

Document History

CSA ISO/IEC 18000-7
January 1, 2015
Information technology — Radio frequency identification for item management — Part 7: Parameters for active air interface communications at 433 MHz
This part of ISO/IEC 18000 defines the air interface for radio frequency identification (RFID) devices operating as an active RF tag in the 433 MHz band used in item management applications. It...
January 1, 2015
Information technology - Radio frequency identification for item management - Part 7: Parameters for active air interface communications at 433 MHz
This part of ISO/IEC 18000 defines the air interface for radio frequency identification (RFID) devices operating as an active RF tag in the 433 MHz band used in item management applications. It...
December 1, 2010
Information technology — Radio frequency identification for item management — Part 7: Parameters for active air interface communications at 433 MHz
This part of ISO/IEC 18000 defines the air interface for radio frequency identification (RFID) devices operating as an active RF tag in the 433 MHz band used in item management applications. It...
January 1, 2010
Information technology - Radio frequency identification for item management - Part 7: Parameters for active air interface communications at 433 MHz
This part of ISO/IEC 18000 defines the air interface for radio frequency identification (RFID) devices operating as an active RF tag in the 433 MHz band used in item management applications. It...
September 1, 2008
Information technology — Radio frequency identification for item management — Part 7: Parameters for active air interface communications at 433 MHz
This part of ISO/IEC 18000 defines the air interface for radio frequency identification (RFID) devices operating as an active RF tag in the 433 MHz band used in item management applications. The...
October 1, 2005
Information technology Radio frequency identification for item management Part 7: Parameters for active air interface communications at 433 MHz
This part of ISO/IEC 18000 defines the air interface for radio frequency identification (RFID) devices operating as an active RF Tag in the 433 MHz band used in item management applications. The...

References

Advertisement