SNV - SN EN ISO 10893-8/A1
Non-destructive testing of steel tubes - Part 8: Automated ultrasonic testing of seamless and welded steel tubes for the detection of laminar imperfections - Change acceptance criteria; Amendment A1
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 November 2020 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
Document History
SN EN ISO 10893-8/A1
November 1, 2020
Non-destructive testing of steel tubes - Part 8: Automated ultrasonic testing of seamless and welded steel tubes for the detection of laminar imperfections - Change acceptance criteria; Amendment A1
A description is not available for this item.
November 1, 2011
Non-destructive testing of steel tubes - Part 8: Automated ultrasonic testing of seamless and welded steel tubes for the detection of laminar imperfections
This part of ISO 10893 specifies requirements for automated ultrasonic testing for the detection of laminar imperfections
a) in the pipe body (full peripheral testing) of seamless and welded, except...