CEI CLC/TR IEC 62453-42
Field device tool (FDT) interface specification Part 42: Object model integration profile - Common Language Infrastructure
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 October 2020 |
| Status: | active |
| Page Count: | 352 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
This part of IEC 62453, which is a technical report, defines how the common FDT principles are implemented based on the .NET technology, including the object behavior and object interaction via .NET interfaces.
This document specifies FDT version 2.0.
Document History
CEI CLC/TR IEC 62453-42
October 1, 2020
Field device tool (FDT) interface specification Part 42: Object model integration profile - Common Language Infrastructure
This part of IEC 62453, which is a technical report, defines how the common FDT principles are implemented based on the .NET technology, including the object behavior and object interaction via .NET...