UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI IEC 60479-2

Effects of current on human beings and livestock Part 2: Special aspects

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 October 2020
Status: active
Page Count: 62
ICS Code (Electrical engineering in general): 29.020
ICS Code (Accident and disaster control): 13.200
scope:

This part of IEC 60479 describes the effects on the human body when a sinusoidal alternating current in the frequency range above 100 Hz passes through it.

The effects of current passing through the human body for:

- alternating sinusoidal current with DC components,

- alternating sinusoidal current with phase control, and

- alternating sinusoidal current with multicycle control

are given but are only deemed applicable for alternating current frequencies from 15 Hz up to 100 Hz.

Means of extending the frequency of applicability of pure sinusoids to a frequency of 150 kHz are given, supplementing the data in IEC 60479-1.

Means of examining random complex irregular waveforms are given.

This document describes the effects of current passing through the human body in the form of single and multiple successive unidirectional rectangular impulses, sinusoidal impulses and impulses resulting from capacitor discharges.

The values specified are deemed to be applicable for impulse durations from 0,1 ms up to and including 10 ms.

This document only considers conducted current resulting from the direct application of a source of current to the body, as does IEC 60479-1. It does not consider current induced within the body caused by its exposure to an external electromagnetic field.

This basic safety publication is primarily intended for use by technical committees in the preparation of standards in accordance with the principles laid down in IEC Guide 104 and ISO/IEC Guide 51. It is not intended for use by manufacturers or certification bodies.

One of the responsibilities of a technical committee is, wherever applicable, to make use of basic safety publications in the preparation of its publications. The requirements, test methods or test conditions of this basic safety publication will not apply unless specifically referred to or included in the relevant publications.

Document History

CEI IEC 60479-2
October 1, 2020
Effects of current on human beings and livestock Part 2: Special aspects
This part of IEC 60479 describes the effects on the human body when a sinusoidal alternating current in the frequency range above 100 Hz passes through it. The effects of current passing through the...

References

Advertisement