UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI IEC/IEEE 62271-37-013

High-voltage switchgear and controlgear Part 37-013: Alternating-current generator circuit-breakers

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 December 2020
Status: active
Page Count: 228
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

This part of IEC 62271 is applicable to three-phase a.c. high-voltage generator circuit-breakers, hereafter called generator circuit-breaker, designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 kV and up to 38 kV.

It is applicable to generator circuit-breakers that are installed between the generator and the transformer terminals. Requirements relative to generator circuit-breakers intended for use with generators and transformers rated 10 MVA or more are covered specifically. Generator circuits rated less than 10 MVA and pumped storage installations are considered special applications, and their requirements are not completely covered by this standard.

This standard is also applicable to the operating mechanisms of generator circuit-breakers and to their auxiliary equipment.

Document History

CEI IEC/IEEE 62271-37-013
December 1, 2020
High-voltage switchgear and controlgear Part 37-013: Alternating-current generator circuit-breakers
This part of IEC 62271 is applicable to three-phase a.c. high-voltage generator circuit-breakers, hereafter called generator circuit-breaker, designed for indoor or outdoor installation and for...

References

Advertisement