UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC 60794-3-12 REDLINE

Optical fibre cables – Part 3-12: Outdoor cables – Detailed specification for duct and directly buried optical telecommunication cables for use in premises cabling

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 2021
Status: active
Page Count: 32
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 is a detailed specification for duct and directly buried optical telecommunication cables for use in premises cabling to ensure compatibility with ISO/IEC 11801-1. This document's requirements ensure that the ISO/IEC 11801-1 models work for generic cabling and system performances. Values in this document support these models.

The requirements of the family specification IEC 60794-3-10 are applicable to cables covered by this document. Particular requirements detailed in Clause 5 either define a specific option relative to the requirements of IEC 60794-3-10 or define additional requirements.

Document History

IEC 60794-3-12 REDLINE
January 1, 2021
Optical fibre cables – Part 3-12: Outdoor cables – Detailed specification for duct and directly buried optical telecommunication cables for use in premises cabling
This part of IEC 60794 is a detailed specification for duct and directly buried optical telecommunication cables for use in premises cabling to ensure compatibility with ISO/IEC 11801-1. This...

References

Advertisement