GMW18373
Polyoxymethylene - Fuel Resistant, Injection Moldable
| Organization: | GMW |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 6 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
This specification covers the properties of an unreinforced, fuel resistant, injection moldable polyoxymethylene (acetal) polymer.
Symbols.
The material abbreviation according to ISO 11469 is >POM<.
Applicability.
Typical applications include, but are not limited to, the following: fuel pump module flanges and components and fuel system valve components.
Remarks.
The following types listed in this specification are classified accordingly:
• H1:
Homopolymer Polyoxymethylene
• C1:
Copolymer Polyoxymethylene - higher impact
• C2:
Copolymer Polyoxymethylene - higher flow rate, slightly higher gasoline resistance
Document History