SNV - SN EN ISO 6259-2
Thermoplastics pipes - Determination of tensile properties - Part 2: Pipes made of unplasticized poly(vinyl chloride) (PVC-U), oriented unplasticized poly(vinyl chloride (PVC-O), chlorinated poly (vinyl chloride) (PVC-C) and high-impact poly (vinyl chloride) (PVC-HI)
| Organization: | SNV |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This document specifies a method for determining the tensile properties of pipes made of unplasticized poly(vinyl chloride) (PVC-U), oriented unplasticized poly(vinyl chloride) (PVC-O), chlorinated poly(vinyl chloride) (PVC-C) and high-impact poly(vinyl chloride) (PVC-HI, PVC-M or PVC-A), and in particular the following properties: ? the stress at yield and stress at break; ? the elongation at break. NOTE The general method of test for the determination of the tensile properties of thermoplastics pipes is given in ISO 6259-1. This document also gives, for information purposes only, the corresponding basic specifications in Annexes A, B, C and D.
Document History