SNV - SN EN IEC 61238-1-1
Compression and mechanical connectors for power cables - Part 1-1: Test methods and requirements for compression and mechanical connectors for power cables for rated voltages up to 1 kV (Um = 1,2 kV) tested on non-insulated conductors
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 September 2019 |
| Status: | active |
| Page Count: | 5 |
| ICS Code (Cables): | 29.060.20 |
Document History
SN EN IEC 61238-1-1
September 1, 2019
Compression and mechanical connectors for power cables - Part 1-1: Test methods and requirements for compression and mechanical connectors for power cables for rated voltages up to 1 kV (Um = 1,2 kV) tested on non-insulated conductors
A description is not available for this item.