CSA C1325
Insulators for overhead lines with a nominal voltage above 1 000 V — Ceramic or glass insulator units for d.c. systems — Definitions, test methods and acceptance criteria
active, Most Current
Buy Now
| Organization: | CSA |
| Publication Date: | 1 January 1999 |
| Status: | active |
| Page Count: | 117 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
| ICS Code (Insulators): | 29.080.10 |
scope:
This Standard also defines the insulator characteristics (mechanical, electrical, and dimensional) and prescribes the conditions under which the specified values of these characteristics are to be verified.
Document History
CSA C1325
January 1, 1999
Insulators for overhead lines with a nominal voltage above 1 000 V — Ceramic or glass insulator units for d.c. systems — Definitions, test methods and acceptance criteria
This Standard also defines the insulator characteristics (mechanical, electrical, and dimensional) and prescribes the conditions under which the specified values of these characteristics are to be...
January 1, 1999
Insulators for overhead lines with a nominal voltage above 1 000 V - Ceramic or glass insulator units for d.c. systems - Definitions, test methods and acceptance criteria
This International Standard is applicable to string insulator units of ceramic material or glass for use on d.c. overhead power lines with a nominal voltage greater than 1000 V. It is not applicable...
January 1, 1999
Insulators for Overhead Lines with a Nominal Voltage Above 1 000 V - Ceramic or Glass Insulator Units for d.c. Systems - Definitions, Test Methods and Acceptance Criteria
A description is not available for this item.
January 1, 1999
insulators for overhead lines with a nominal voltage above 1 000 V — Ceramic or glass insulator units for d.c. systems — Definitions, test methods and acceptance criteria
This International Standard is applicable to string insulator units of ceramic material or glass for use on d.c. overhead power lines with a nominal voltage greater than 1 000 V.
It is not...