NEN-EN-ISO 15741
Paints and varnishes - Friction-reduction coatings for the interior of on- and offshore steel pipelines for non-corrosive gases
| Organization: | NEN |
| Publication Date: | 1 February 2021 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Paint coating processes): | 87.020 |
scope:
This document specifies requirements and methods of test for liquid epoxy paints and internal coatings of such paints in steel pipes and fittings for the conveyance of non-corrosive gas. It also deals with the application of the paint. Other paints or paint systems are not excluded provided they comply with the requirements given in this document. The coating consists of one layer, which is normally shop-applied on blast-cleaned steel by airless spray or other suitable spraying techniques. The applied and cured paint film must be smooth to give the desired reduction in friction. Brush application is only used for small repair jobs.
Document History