UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 17388-1

Flexible sheets for waterproofing - Environmental product declaration - Product Category Rules for reinforced bitumen, plastic and rubber flexible sheets for (roof) waterproofing - Part 1: Cradle to grave and module D

pending, Most Current
Organization: NEN
Publication Date: 1 February 2021
Status: pending
Page Count: 28
ICS Code (Binders. Sealing materials): 91.100.50
scope:

This document provides product category rules (PCR) for the assessment of the environmental performance of reinforced bitumen, plastic and rubber flexible sheets for which the intended use is roof waterproofing.

NOTE The reference product standards are EN 13707 and EN 13956.

This document is intended to be used for the development and issue of a cradle to grave and module D EPD using:

- either generic data and system generic data;

or

- specific data and system specific data.

This PCR includes requirements and rules to:

- define the indicators to be declared and the way in which they are collected and reported;

- describe which stages of a product's life cycle are considered in the EPD and which processes are to be included in the life cycle stages;

- include the rules for calculating the Life Cycle Inventory and the Life Cycle Impact Assessment underlying an EPD, including the specification of the quality of the applied data;

- define generic data and system generic data which are to be used for an EPD.

Document History

NEN-EN 17388-1
February 1, 2021
Flexible sheets for waterproofing - Environmental product declaration - Product Category Rules for reinforced bitumen, plastic and rubber flexible sheets for (roof) waterproofing - Part 1: Cradle to grave and module D
This document provides product category rules (PCR) for the assessment of the environmental performance of reinforced bitumen, plastic and rubber flexible sheets for which the intended use is roof...

References

Advertisement