UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN IEC 61169-65

Radio-frequency connectors - Part 65: Sectional specification for RF coaxial connectors, 1,35 mm inner diameter of outer conductor, with screw-coupling, characteristic impedance 50 O

active, Most Current
Organization: CENELEC
Publication Date: 1 February 2021
Status: active
Page Count: 28
ICS Code (RF connectors): 33.120.30
scope:

This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for series 1,35 mm RF coaxial connectors with screw coupling, characteristic impedance 50 Ω, for operating frequencies up to 90 GHz. Typical use in test and measurement applications.

It describes mating face dimensions for general purpose connectors - grade 1, dimensional details of standard test connectors-grade 0, gauging information and tests selected from IEC 61169-1, applicable to all detail specifications relating to series 1,35 mm RF connectors.

This specification indicates recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H.

NOTE Metric dimensions are original dimensions. All undimensioned pictorial configurations are for reference purpose only.

Document History

EN IEC 61169-65
February 1, 2021
Radio-frequency connectors - Part 65: Sectional specification for RF coaxial connectors, 1,35 mm inner diameter of outer conductor, with screw-coupling, characteristic impedance 50 O
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for series 1,35 mm RF coaxial connectors with screw...

References

Advertisement