UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DSF/PREN IEC 62819

Semiconductor devices – Reliability test method for silicon carbide discrete metal-oxide semiconductor field effect transistors – Part 1: Test method for bias temperature instability

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 50
scope:

This part of IEC 63275-1 gives a test method to evaluate gate threshold voltage shift of silicon carbide (SiC) power metal-oxide-semiconductor field-effect transistors (MOSFETs) using room temperature readout after applying continuous positive gate-source voltage stress at elevated temperature. The proposed method accepts a certain amount of recovery by allowing large delay times between stress and measurement (up to 10h).

Document History

June 14, 2023
Live working – Eye, face and head protectors against the effects of electric arc – Performance requirements and test methods
This part of IEC 63275-1 gives a test method to evaluate gate threshold voltage shift of silicon carbide (SiC) power metal-oxide-semiconductor field-effect transistors (MOSFETs) using room...
DSF/PREN IEC 62819
Semiconductor devices – Reliability test method for silicon carbide discrete metal-oxide semiconductor field effect transistors – Part 1: Test method for bias temperature instability
This part of IEC 63275-1 gives a test method to evaluate gate threshold voltage shift of silicon carbide (SiC) power metal-oxide-semiconductor field-effect transistors (MOSFETs) using room...

References

Advertisement