UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN IEC 61189-5-502

Test methods for electrical materials, printed board and other interconnection structures and assemblies - Part 5-502: General test methods for materials and assemblies - Surface insulation resistance (SIR) testing of assemblies

active, Most Current
Organization: CENELEC
Publication Date: 1 March 2021
Status: active
Page Count: 28
ICS Code (Printed circuits and boards): 31.180
scope:

This part of IEC 61189 is used for evaluating the changes to the surface insulation resistance of a pre-selected material set on a representative test coupon and quantifies the deleterious effects of improperly used materials and processes that can lead to decreases in electrical resistance.

An assembly process involves a number of different process materials including solder flux, solder paste, solder wire, underfill materials, adhesives, staking compounds, temporary masking materials, cleaning solvents, conformal coatings and more. The test employs two different test conditions of 85 °C and 85 % relative humidity (RH), preferred for a process that includes cleaning, or 40 °C and 90 % relative humidity (RH), preferred for processes where no cleaning is involved.

NOTE 40 °C and 93 % RH can be used as an alternative to 40 °C and 90 % RH. Additional information is provided in 5.4 and A.5.2.

Testing is material (set) and process / equipment specific. Qualifications are to be performed using the production intent equipment, processes and materials.

Document History

EN IEC 61189-5-502
March 1, 2021
Test methods for electrical materials, printed board and other interconnection structures and assemblies - Part 5-502: General test methods for materials and assemblies - Surface insulation resistance (SIR) testing of assemblies
This part of IEC 61189 is used for evaluating the changes to the surface insulation resistance of a pre-selected material set on a representative test coupon and quantifies the deleterious effects of...

References

Advertisement