UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN IEC 61189-5-601

Test methods for electrical materials, printed boards and other interconnection structures and assemblies - Part 5-601: General test methods for materials and assemblies - Reflow soldering ability test for solder joint, and reflow heat resistance test for printed boards

active, Most Current
Organization: CENELEC
Publication Date: 1 March 2021
Status: active
Page Count: 46
ICS Code (Printed circuits and boards): 31.180
scope:

This part of IEC 61189 specifies the reflow soldering ability test method for components mounted on organic rigid printed boards, the reflow heat resistance test method for organic rigid printed boards, and the reflow soldering ability test method for the lands of organic rigid printed boards in applications using solder alloys, which are eutectic or near-eutectic tin-lead (Pb), or lead-free alloys.

The printed boards materials for this organic rigid printed boards are epoxide woven E-glass laminated sheets that are specified in IEC 61249-2 (all parts).

The objective of this document is to ensure the soldering ability of the solder joint and of the lands of the printed boards. In addition, test methods are provided to ensure that the printed boards can resist the heat load to which they are exposed during soldering.

This document covers tests Tg1, Tg2, Tg3, Tg4, Tg5, and Tg6 listed in Table 1:

NOTE The test methods do not apply to the solder bath method.

Document History

EN IEC 61189-5-601
March 1, 2021
Test methods for electrical materials, printed boards and other interconnection structures and assemblies - Part 5-601: General test methods for materials and assemblies - Reflow soldering ability test for solder joint, and reflow heat resistance test for printed boards
This part of IEC 61189 specifies the reflow soldering ability test method for components mounted on organic rigid printed boards, the reflow heat resistance test method for organic rigid printed...

References

Advertisement