CENELEC - EN IEC 60794-1-211
Optical fibre cables - Part 1-211: Generic specification - Basic optical cable test procedures - Environmental test methods - Sheath shrinkage, method F11
| Organization: | CENELEC |
| Publication Date: | 1 March 2021 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60794 defines test procedures to measure the shrinkage of the sheath due to thermal exposure of cables.
A first test method, F11A, is included for cables where the fibre or buffered fibre and the sheath of the cable are intended to be fully terminated into a connector at one or both cable ends.
A second test method, F11B, is included in this document for sheath shrinkage testing for general purpose.
See IEC 60794-1-2 for a reference guide to test methods of all types and for general requirements.
Document History