ASD-STAN PREN 4890
Aerospace series — Steel X4CrNiMo16-5-1 — Air melted — Hardened and tempered — Sheets and plates — 0,3 mm ≤ a ≤ 50 mm — 900 MPa ≤ Rm ≤ 1 050 MPa
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 1 March 2021 |
| Status: | active |
| Page Count: | 9 |
scope:
This document specifies the requirements relating to:
Steel X4CrNiMo16-5-1
Air melted
Hardened and tempered
Sheets and plates
0,3 mm ≤ a ≤ 50 mm
900 MPa ≤ Rm ≤ 1 050 MPa
for aerospace applications.
ASD-STAN designation: FE-PM 3504.
Document History
ASD-STAN PREN 4890
March 1, 2021
Aerospace series — Steel X4CrNiMo16-5-1 — Air melted — Hardened and tempered — Sheets and plates — 0,3 mm ≤ a ≤ 50 mm — 900 MPa ≤ Rm ≤ 1 050 MPa
This document specifies the requirements relating to:
Steel X4CrNiMo16-5-1
Air melted
Hardened and tempered
Sheets and plates
0,3 mm ≤ a ≤ 50 mm
900 MPa ≤ Rm ≤ 1 050 MPa
for aerospace...