UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN IEC 62384

DC or AC supplied electronic controlgear for LED modules - Performance requirements

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 February 2021
Status: active
Page Count: 24
ICS Code (Other semiconductor devices): 31.080.99
ICS Code (Other standards related to lamps): 29.140.99
scope:

This document specifies performance requirements for electronic controlgear for use on DC or AC supplies up to 1 000 V (alternating current at 50 Hz or 60 Hz) and with an output frequency which can deviate from the supply frequency, associated with LED modules according to IEC 62031. Controlgear for LED modules specified in this document are designed to provide constant voltage or current. Deviations from the pure voltage and current types do not exclude the gear from this document.

NOTE 1 The tests in this document are type tests. Requirements for testing individual controlgear during production are not included.

NOTE 2 Requirements for controlgear which incorporate means for varying the output power are under consideration.

NOTE 3 It can be expected that controlgear complying with this document will ensure satisfactory operation between 92 % and 106 % of the rated supply voltage, taking into account the specifications of the LED module manufacturer.

Document History

CEI EN IEC 62384
February 1, 2021
DC or AC supplied electronic controlgear for LED modules - Performance requirements
This document specifies performance requirements for electronic controlgear for use on DC or AC supplies up to 1 000 V (alternating current at 50 Hz or 60 Hz) and with an output frequency which can...
February 1, 2010
DC or AC supplied electronic control gear for LED modules - Performance requirements
Questa Variante alla Norma CEI EN 62384:2007-08 modifica la Figura A.1 che illustra il circuito di prova della corrente quando viene collegato a un carico.
August 1, 2007
D.C. or A.C. supplied electronic control gear for LED modules Performance requirements
Questa Norma specifica le prescrizioni di prestazione per le unità di alimentazione elettroniche previste per funzionare con alimentazioni in corrente continua fino a 250 V e in corrente alternata...
April 1, 2007
Alimentatori elettronici alimentati in corrente continua o alternata per moduli LED - Prescrizioni di prestazione
Questa Norma specifica le prescrizioni di prestazione per le unità di alimentazione elettroniche previste per funzionare con alimentazioni in corrente continua fino a 250 V e in corrente alternata...

References

Advertisement