CEI EN IEC 62496-4-214
Optical circuit boards Part 4-214: Interface standards - Terminated waveguide OCB assembly using a single-row thirty-two-channel PMT connector
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 February 2021 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
scope:
This part of IEC 62496 defines the standard interface dimensions for a terminated waveguide optical circuit board (OCB) assembly (referred to simply as "assembly") using single-row thirtytwo- channel connectors for polymer waveguides connected with a symmetric PMT connector.
Document History
CEI EN IEC 62496-4-214
February 1, 2021
Optical circuit boards Part 4-214: Interface standards - Terminated waveguide OCB assembly using a single-row thirty-two-channel PMT connector
This part of IEC 62496 defines the standard interface dimensions for a terminated waveguide optical circuit board (OCB) assembly (referred to simply as "assembly") using single-row thirtytwo- channel...