CEI EN IEC 60317-0-4
Specifications for particular types of winding wires Part 0-4: General requirements - Glass-fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper wire
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 February 2021 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Wires): | 29.060.10 |
scope:
This part of IEC 60317 specifies general requirements of glass-fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper wire.
The range of nominal conductor dimensions is given in 4.1 and the relevant specification sheet.
Document History
CEI EN IEC 60317-0-4
February 1, 2021
Specifications for particular types of winding wires Part 0-4: General requirements - Glass-fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper wire
This part of IEC 60317 specifies general requirements of glass-fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper wire.
The range of nominal conductor dimensions is...
September 1, 2016
Specifications for particular types of winding wires Part 0-4: General requirements - Glass-fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper wire
This part of IEC 60317 specifies general requirements of glass-fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper wire.
The range of nominal conductor dimensions is...
March 1, 2006
Specifications for particular types of winding wires - Part 0-4: General requirements - Glass-fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper wire
Il presente documento costituisce Variante 2 alla Norma CEI EN 60317-0-4 che tratta delle prescrizioni generali relative ai fili per avvolgimento, di sezione rettangolare, in rame nudo o smaltato,...
July 1, 2000
Specifications for particular types of winding wires - Part 0: General requirements - Section 4: Glass-fibre wound resin or varnish impregnated, bare or enamelled rectangular copper wire
La presente Norma specifica le prescrizioni generali per i fili di sezione rettangolare in rame nudo o smaltato, avvolti in fibra di vetro.
June 1, 1999
Specifiche per tipi particolari di fili per avvolgimento - Parte 0: Prescrizioni generali - Sezione 4: Fili di sezione rettangolare in rame nudo o smaltato, avvolti in fibra di vetro
La presente Norma specifica le prescrizioni generali per i fili di sezione rettangolare, in rame nudo o smaltato, avvolti in fibra di vetro, con o senza strato sutocementante.
La gamma delle...