NEN-EN-IEC 60320-2-1
Appliance couplers for household and similar general purposes - Part 2-1: Sewing machine couplers
| Organization: | NEN |
| Publication Date: | 1 April 2021 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
scope:
This clause of IEC 60320-1 is replaced as follows:
This part of IEC 60320 is applicable to special purpose appliance couplers for household sewing machines. These sewing machine couplers are for alternating current only and have a rated voltage not exceeding 250 V and a rated current not exceeding 2,5 A.
The sewing machine couplers can include two or more contacts depending on the control components or circuitry required to operate the sewing machine and can be with or without earthing contact.
Document History