FORD WSS-M4D1039-A10
THERMOPLASTIC OLEFIN ELASTOMER (TPO), 10% MINERAL FILLED, MEDIUM IMPACT, MOLDED-IN-COLOR, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 5 August 2020 |
| Status: | active |
| Page Count: | 10 |
scope:
The material defined by this specification is a low gloss, molded-in-color, mineral (talc) filled rigid thermoplastic olefin elastomer (TPO) that is UV stabilized and scratch resistant for unpainted interior applications requiring medium impact and stiffness. Materials approved to this specification are ductile at 0 °C.
Document History
FORD WSS-M4D1039-A10
August 5, 2020
THERMOPLASTIC OLEFIN ELASTOMER (TPO), 10% MINERAL FILLED, MEDIUM IMPACT, MOLDED-IN-COLOR, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a low gloss, molded-in-color, mineral (talc) filled rigid thermoplastic olefin elastomer (TPO) that is UV stabilized and scratch resistant for unpainted...