SNV - SN EN ISO 16486-2
Plastics piping systems for the supply of gaseous fuels - Unplasticized polyamide (PA-U) piping systems with fusion jointing and mechanical jointing - Part 2: Pipes
| Organization: | SNV |
| Publication Date: | 1 February 2021 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
| ICS Code (Plastics pipes and fittings for non fluid use): | 83.140.30 |
scope:
This document specifies the physical and mechanical properties of pipes made from unplasticized polyamide (PA-U) in accordance with ISO 16486-1, intended to be buried and used for the supply of gaseous fuels. It also specifies the test parameters for the test methods to which it refers. The ISO 16486 series of standards is applicable to PA-U piping systems, the components of which are connected by fusion jointing and/or mechanical jointing. In addition, this document lays down dimensional characteristics and requirements for the marking of pipes. Pipes conforming to this document are jointed typically by using mechanical, electrofusion or butt fusion techniques.
Document History