UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI - EN IEC 60317-82

Specifications for particular types of winding wires Part 82: Polyesterimide enamelled rectangular copper wire, class 200

active, Most Current
Organization: CEI
Publication Date: 1 March 2021
Status: active
Page Count: 18
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of enamelled rectangular copper winding wires of class 200 with a sole coating based on polyesterimide resin, which can be modified provided it retains the chemical identity of the original resin and meets all specified wire requirements.

NOTE A modified resin is a resin that has undergone a chemical change or contains one or more additives to enhance certain performance or application characteristics.

The range of nominal conductor dimensions covered by this document is:

- width: min. 2,0 mm max. 16,0 mm;

- thickness: min. 0,80 mm max. 5,60 mm.

Wires of grade 1 and grade 2 are included in this specification and apply to the complete range of conductors.

The specified combinations of width and thickness as well as the specified width/thickness ratio are given in IEC 60317-0-2.

Document History

EN IEC 60317-82
March 1, 2021
Specifications for particular types of winding wires Part 82: Polyesterimide enamelled rectangular copper wire, class 200
This part of IEC 60317 specifies the requirements of enamelled rectangular copper winding wires of class 200 with a sole coating based on polyesterimide resin, which can be modified provided it...

References

Advertisement